DIODES Incorporated 1KV 1.2A Diode and Rectifier MSB12M-13

Description
BRIDGE RECT 1PHASE 1KV 1.2A 4MSB Product overview: MSB12M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB12M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 1.2A 4MSB Product overview: MSB12M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB12M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1.2A Diode and Rectifier - 299-MSB12M-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.2A Diode and Rectifier
299-MSB12M-13
1KV 1.2A Diode and Rectifier 299-MSB12M-13
BRIDGE RECT 1PHASE 1KV 1.2A 4MSB Product overview: MSB12M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB12M-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 1.2A 4MSB Product overview: MSB12M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB12M-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MSB12M-13 - 1079867-MSB12M-13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSB12M-13
1079867-MSB12M-13
Bridge Rectifiers - MSB12M-13 1079867-MSB12M-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1079867-MSB12M-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.2A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-MSB Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1079867-MSB12M-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.2A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MSB
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSB12M-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSB12M-13
BRIDGE RECT 1PHASE 1KV 1.2A 4MSB

BRIDGE RECT 1PHASE 1KV 1.2A 4MSB

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
MSB12M-13
Bridge Rectifiers MSB12M-13
Bridge Rectifiers Bridge Rectifier

Bridge Rectifiers Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-MSB12M-13 1079867-MSB12M-13 MSB12M-13 MSB12M-13
Product Name 1KV 1.2A Diode and Rectifier Bridge Rectifiers - MSB12M-13 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers