onsemi 400V 3A Diode and Rectifier MR854G

Description
400V 3A Fast Recovery Rectifier Diode, DO-201AD Product overview: MR854G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR854G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 3A Fast Recovery Rectifier Diode, DO-201AD Product overview: MR854G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR854G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 280-MR854G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-MR854G
400V 3A Diode and Rectifier 280-MR854G
400V 3A Fast Recovery Rectifier Diode, DO-201AD Product overview: MR854G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR854G can be used for catalog matching and distributor lookup.

400V 3A Fast Recovery Rectifier Diode, DO-201AD Product overview: MR854G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR854G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MR854G - 789388-MR854G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MR854G
789388-MR854G
Diodes, Rectifiers - Single - MR854G 789388-MR854G
Manufacturer: ON Semiconductor Win Source Part Number: 789388-MR854G Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C ~ 125°C Family Name: MR854 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 3A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SRP300G; RU4; UF5404; BY252; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 789388-MR854G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: MR854
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): SRP300G; RU4; UF5404; BY252;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MR854G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR854G
Discrete Semiconductor Products - Diodes - Rectifiers MR854G
DIODE GEN PURP 400V 3A AXIAL

DIODE GEN PURP 400V 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MR854G
Rectifiers MR854G
Rectifiers 400V 3A Fast

Rectifiers 400V 3A Fast

Buy Now Datasheet
Fast Recovery Power Rectifier, 3A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K1535 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Power Rectifier, 3A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi
42K1535
Fast Recovery Power Rectifier, 3A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi 42K1535
FAST RECOVERY POWER RECTIFIER, 3A, 400V AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:300ns; Forward Surge Current:100A RoHS Compliant: Yes

FAST RECOVERY POWER RECTIFIER, 3A, 400V AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:300ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
REC AXIAL 3A 400V FST - 70100051 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 3A 400V FST
70100051
REC AXIAL 3A 400V FST 70100051
REC AXIAL 3A 400V FST

REC AXIAL 3A 400V FST

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-MR854G 789388-MR854G MR854G MR854G 42K1535 70100051
Product Name 400V 3A Diode and Rectifier Diodes, Rectifiers - Single - MR854G Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Recovery Power Rectifier, 3A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi REC AXIAL 3A 400V FST
Package Bulk DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
Diode Type Standard
Unlock Full Specs
to access all available technical data