Microsemi Corp. 100A 1600V Diode and Rectifier MSKD100-16

Description
Rectifier Diode, 1 Phase, 2 Element, 100A, 1600V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 1600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD100-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 100A, 1600V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 1600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD100-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100A 1600V Diode and Rectifier - 286-MSKD100-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100A 1600V Diode and Rectifier
286-MSKD100-16
100A 1600V Diode and Rectifier 286-MSKD100-16
Rectifier Diode, 1 Phase, 2 Element, 100A, 1600V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 1600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD100-16 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 100A, 1600V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 1600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD100-16 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MSKD100-16 - 208821-MSKD100-16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MSKD100-16
208821-MSKD100-16
Diodes, Rectifiers - Arrays - MSKD100-16 208821-MSKD100-16
Manufacturer: Microsemi Corporation Win Source Part Number: 208821-MSKD100-16 Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Voltage - Forward (Vf) (Max) @ If: 1.35V @ 300A Current - Reverse Leakage @ Vr: 5mA @ 1600V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D1 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 208821-MSKD100-16
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 300A
Current - Reverse Leakage @ Vr: 5mA @ 1600V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D1
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSKD100-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSKD100-16
Discrete Semiconductor Products - Diodes - Rectifiers MSKD100-16
DIODE MODULE GP 1600V 100A D1

DIODE MODULE GP 1600V 100A D1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MSKD100-16 208821-MSKD100-16 MSKD100-16
Product Name 100A 1600V Diode and Rectifier Diodes, Rectifiers - Arrays - MSKD100-16 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D1
IO 100 amps
Tj -40 C (-40 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data