Manufacturer: Microsemi Corporation
Win Source Part Number: 1094908-MSCD36-16
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 100A
Current - Reverse Leakage @ Vr: 5mA @ 1600V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 36A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D1
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
DIODE MODULE GP 1600V 36A D1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1094908-MSCD36-16 | MSCD36-16 |
| Product Name | Diodes, Rectifiers - Arrays - MSCD36-16 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| Life Cycle Stage | Obsolete(EOL) | Removed |
| VF | 1.25 volts | 1.25 volts |