Microsemi Corp. Diodes, Rectifiers - Arrays - MSCD100-16 MSCD100-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789505-MSCD100-16 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D1 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 5mA @ 1600V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100A Part Status: Obsolete(EOL) Family Name: MSCD100-16 Categories: Discrete Semiconductor Products Manufacturer Package: D1 Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): F18107RD1600; VS-VSKD91/16; VSKD91/16P; IRKD71/14PBF; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789505-MSCD100-16 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D1 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 5mA @ 1600V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100A Part Status: Obsolete(EOL) Family Name: MSCD100-16 Categories: Discrete Semiconductor Products Manufacturer Package: D1 Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): F18107RD1600; VS-VSKD91/16; VSKD91/16P; IRKD71/14PBF; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MSCD100-16 - 789505-MSCD100-16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MSCD100-16
789505-MSCD100-16
Diodes, Rectifiers - Arrays - MSCD100-16 789505-MSCD100-16
Manufacturer: Microsemi Corporation Win Source Part Number: 789505-MSCD100-16 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D1 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 5mA @ 1600V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100A Part Status: Obsolete(EOL) Family Name: MSCD100-16 Categories: Discrete Semiconductor Products Manufacturer Package: D1 Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): F18107RD1600; VS-VSKD91/16; VSKD91/16P; IRKD71/14PBF; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 789505-MSCD100-16
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: D1
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 5mA @ 1600V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100A
Part Status: Obsolete(EOL)
Family Name: MSCD100-16
Categories: Discrete Semiconductor Products
Manufacturer Package: D1
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 300A
Voltage - DC Reverse (Vr) (Maximum): 1600V
Alternative Parts (Cross-Reference): F18107RD1600; VS-VSKD91/16; VSKD91/16P; IRKD71/14PBF;
Introduction Date: December 03, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSCD100-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSCD100-16
Discrete Semiconductor Products - Diodes - Rectifiers MSCD100-16
DIODE MODULE GP 1600V 100A D1

DIODE MODULE GP 1600V 100A D1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 789505-MSCD100-16 MSCD100-16
Product Name Diodes, Rectifiers - Arrays - MSCD100-16 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics
Specs
CT 60 pF
Package Metal (TO-8)
View Details
High-speed switching diode - BAV99W-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details