BRIDGE RECT 3P 1.6KV 200A M3-1 Product overview: MSDM200-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 200A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM200-16 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 789506-MSDM200-16
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: M3-1
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 200A
Current - Reverse Leakage @ Vr: 500μA @ 1600V
Part Status: Obsolete(EOL)
Family Name: MSDM200-16
Categories: Discrete Semiconductor Products
Manufacturer Package: M3-1
Voltage - Peak Reverse (Maximum): 1600V
Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 200A
Alternative Parts (Cross-Reference): SKD 210/18; SKD 160/18; SKD 210/16; VUO192-16NO7;
Introduction Date: October 19, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
BRIDGE RECT 3P 1.6KV 200A M3-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-MSDM200-16 | 789506-MSDM200-16 | MSDM200-16 |
| Product Name | 1.6KV 200A Diode and Rectifier | Bridge Rectifiers - MSDM200-16 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Diode Type | Three Phase |