Microsemi Corp. 1600V Diode and Rectifier MSD100-16

Description
Bridge Rectifier Diode, 3 Phase, 1600V V(RRM), Silicon, CASE M3, 5 PIN Product overview: MSD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSD100-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 3 Phase, 1600V V(RRM), Silicon, CASE M3, 5 PIN Product overview: MSD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSD100-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600V Diode and Rectifier - 299-MSD100-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1600V Diode and Rectifier
299-MSD100-16
1600V Diode and Rectifier 299-MSD100-16
Bridge Rectifier Diode, 3 Phase, 1600V V(RRM), Silicon, CASE M3, 5 PIN Product overview: MSD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSD100-16 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 3 Phase, 1600V V(RRM), Silicon, CASE M3, 5 PIN Product overview: MSD100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSD100-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MSD100-16 - 885949-MSD100-16 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSD100-16
885949-MSD100-16
Bridge Rectifiers - MSD100-16 885949-MSD100-16
Manufacturer: Microsemi Corporation Win Source Part Number: 885949-MSD100-16 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount M3 Package: Bulk Package: M3 Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: M3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MSD100-16MP, MSD100-16MP-ND, MSD10016

Manufacturer: Microsemi Corporation
Win Source Part Number: 885949-MSD100-16
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount M3
Package: Bulk
Package: M3
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: M3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MSD100-16MP, MSD100-16MP-ND, MSD10016

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSD100-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSD100-16
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD100-16
BRIDGE RECT 3PHASE 1.6KV 100A M3

BRIDGE RECT 3PHASE 1.6KV 100A M3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-MSD100-16 885949-MSD100-16 MSD100-16
Product Name 1600V Diode and Rectifier Bridge Rectifiers - MSD100-16 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 200 volts
View Details
Schottky barrier single diode - 1PS76SB10-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 155153P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details