Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays MSCD70-16

Description
Win Source Part Number: 958240-MSCD70-16 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Voltage - Forward (Vf) (Max) @ If: 1.48 V @ 200 A Current - Reverse Leakage @ Vr: 5 mA @ 1600 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70A Mounting Type: Chassis Mount Package / Case: D1 Supplier Device Package: D1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-MSCD70-16,MSCD70 -16MP-ND,MSCD70-16MP ,MSCD70-16-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 958240-MSCD70-16 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Voltage - Forward (Vf) (Max) @ If: 1.48 V @ 200 A Current - Reverse Leakage @ Vr: 5 mA @ 1600 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70A Mounting Type: Chassis Mount Package / Case: D1 Supplier Device Package: D1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-MSCD70-16,MSCD70 -16MP-ND,MSCD70-16MP ,MSCD70-16-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 958240-MSCD70-16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
958240-MSCD70-16
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 958240-MSCD70-16
Win Source Part Number: 958240-MSCD70-16 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Voltage - Forward (Vf) (Max) @ If: 1.48 V @ 200 A Current - Reverse Leakage @ Vr: 5 mA @ 1600 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70A Mounting Type: Chassis Mount Package / Case: D1 Supplier Device Package: D1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-MSCD70-16,MSCD70 -16MP-ND,MSCD70-16MP ,MSCD70-16-ND Product Status: Obsolete

Win Source Part Number: 958240-MSCD70-16
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.48 V @ 200 A
Current - Reverse Leakage @ Vr: 5 mA @ 1600 V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70A
Mounting Type: Chassis Mount
Package / Case: D1
Supplier Device Package: D1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 150-MSCD70-16,MSCD70-16MP-ND,MSCD70-16MP,MSCD70-16-ND
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSCD70-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSCD70-16
Discrete Semiconductor Products - Diodes - Rectifiers MSCD70-16
DIODE MODULE GP 1600V 70A D1

DIODE MODULE GP 1600V 70A D1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 958240-MSCD70-16 MSCD70-16
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.48 volts 1.48 volts
VR 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Switching Diodes - 7514916P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details