Microsemi Corp. Bridge Rectifiers - MSD160-16 MSD160-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 810886-MSD160-16 Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 160A Part Status: Obsolete (End Of Life) Supplier Device Package: M3 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: M3 Voltage - Peak Reverse (Maximum): 1.6kV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A Current - Reverse Leakage at Vr: 500μA at 1600V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 810886-MSD160-16 Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 160A Part Status: Obsolete (End Of Life) Supplier Device Package: M3 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: M3 Voltage - Peak Reverse (Maximum): 1.6kV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A Current - Reverse Leakage at Vr: 500μA at 1600V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSD160-16 - 810886-MSD160-16 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSD160-16
810886-MSD160-16
Bridge Rectifiers - MSD160-16 810886-MSD160-16
Manufacturer: Microsemi Corporation Win Source Part Number: 810886-MSD160-16 Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 160A Part Status: Obsolete (End Of Life) Supplier Device Package: M3 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: M3 Voltage - Peak Reverse (Maximum): 1.6kV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A Current - Reverse Leakage at Vr: 500μA at 1600V

Manufacturer: Microsemi Corporation
Win Source Part Number: 810886-MSD160-16
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 160A
Part Status: Obsolete (End Of Life)
Supplier Device Package: M3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: M3
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A
Current - Reverse Leakage at Vr: 500μA at 1600V

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSD160-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSD160-16
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD160-16
BRIDGE RECT 3PHASE 1.6KV 160A M3

BRIDGE RECT 3PHASE 1.6KV 160A M3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 810886-MSD160-16 MSD160-16
Product Name Bridge Rectifiers - MSD160-16 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data