Microsemi Corp. Bridge Rectifiers - MSD160-18 MSD160-18

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814257-MSD160-18 Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 160A Part Status: Obsolete (End Of Life) Supplier Device Package: M3 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: M3 Voltage - Peak Reverse (Maximum): 1.8kV Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A Current - Reverse Leakage at Vr: 500μA at 1800V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814257-MSD160-18 Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 160A Part Status: Obsolete (End Of Life) Supplier Device Package: M3 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: M3 Voltage - Peak Reverse (Maximum): 1.8kV Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A Current - Reverse Leakage at Vr: 500μA at 1800V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSD160-18 - 814257-MSD160-18 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSD160-18
814257-MSD160-18
Bridge Rectifiers - MSD160-18 814257-MSD160-18
Manufacturer: Microsemi Corporation Win Source Part Number: 814257-MSD160-18 Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 160A Part Status: Obsolete (End Of Life) Supplier Device Package: M3 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: M3 Voltage - Peak Reverse (Maximum): 1.8kV Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A Current - Reverse Leakage at Vr: 500μA at 1800V

Manufacturer: Microsemi Corporation
Win Source Part Number: 814257-MSD160-18
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 160A
Part Status: Obsolete (End Of Life)
Supplier Device Package: M3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: M3
Voltage - Peak Reverse (Maximum): 1.8kV
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.65V at 300A
Current - Reverse Leakage at Vr: 500μA at 1800V

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSD160-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSD160-18
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD160-18
BRIDGE RECT 3PHASE 1.8KV 160A M3

BRIDGE RECT 3PHASE 1.8KV 160A M3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 814257-MSD160-18 MSD160-18
Product Name Bridge Rectifiers - MSD160-18 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers