Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
GUANGDONG JUXING ELECTRONIC TECHNOLOGY CO., LTD.
LL4148 -- DIODES >> SWITCHING DIODE
Guangdong Juxing Electronic Technology Co., Ltd.
Diodes >> Switching Diode
LL4148
Description
75V 500mW 1V@10mA 4ns 200mA LL-34 Switching Diode ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
75V 500mW 1V@10mA 4ns 200mA LL-34 Switching Diode ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
LL4148
Diodes >> Switching Diode
LL4148
75V 500mW 1V@10mA 4ns 200mA LL-34 Switching Diode ROHS
75V 500mW 1V@10mA 4ns 200mA LL-34 Switching Diode ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Diodes
Product Number
LL4148
Product Name
Diodes >> Switching Diode
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
1 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes, Rectifiers - Single - 1N4935GP
1N4935GP
Specs
Diode Type
Diode 200 V
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: TS902C2R
Specs
Diode Applications
Rectifier
V
F
0.9500 volts
I
R
0.1000 mA
View Details
Nexperia B.V.
Diode Arrays
1PS70SB14/ZLX
Specs
T
j
150 C (302 F)
View Details
2
suppliers
BARTEC
Freewheeling diode
freewheeling-diode-double
Specs
Diode Type
General Purpose
T
j
-40 to 10 C (-40 to 50 F)
View Details