Manufacturer: Micro Commercial Co
Win Source Part Number: 098360-MB6S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Family Name: MB6S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MBS-1
Alternative Parts (Cross-Reference): MB6S; MB6S-E3/30; MB6S/30A; MB6S/1;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace
Quantity per package: 3k pcs
BRIDGE RECT 1P 600V 500MA MBS-1 Product overview: MB6S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB6S-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Surface Mount MBS-1
Bridge Rectifier Single Phase Standard 600V Surface Mount MBS-1
Bridge Rectifier Single Phase Standard 600V Surface Mount MBS-1
BRIDGE RECT 1P 600V 500MA MBS-1
Bridge Rectifiers 100Vr 70Vrms 100V 35A 1.0V 13pF
BRIDGE RECT 1P 600V 500MA MBS-1
35A 1V@400mA 800mA 600V MBS Bridge Rectifiers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 098360-MB6S-TP | 299-MB6S-TP | MB6S-TPMSDKR-ND | MB6S-TP | MB6S-TP | MB6S-TP | MB6S-TP |
| Product Name | Bridge Rectifiers - MB6S-TP | 600V 500MA Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | MBS-1 |