BRIDGE RECT 1PHASE 1KV 6A GBU Product overview: GBU610 from MDD is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU610 can be used for catalog matching and distributor lookup.
175A 1V@3A 6A 1kV GBU Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 1KV 6A GBU
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-GBU610 | GBU610 | GBU610 |
| Product Name | 1KV 6A Diode and Rectifier | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Package | Box | ||
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Rectifier Configuration / Technology | Bridge |