BRIDGE RECT 1PHASE 40V 1A KMB Product overview: KMB14F from MDD is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KMB14F can be used for catalog matching and distributor lookup.
30A 550mV@1A 1A 40V MBF Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 40V 1A KMB
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-KMB14F | KMB14F | KMB14F | KMB14F |
| Product Name | 40V 1A Diode and Rectifier | Diodes >> Bridge Rectifiers | Bridge Rectifiers | Integrated Circuits (ICs) - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 to 1250 C (-67 to 2282 F) | -55 to 125 C (-67 to 257 F) | -55 to 1250 C (-67 to 2282 F) | -55 to 125 C (-67 to 257 F) |
| Rectifier Configuration / Technology | Bridge |