400A 1V@50A 50A 1kV GBJ Bridge Rectifiers ROHS
GBJ Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBJ5010 | GBJ5010 |
| Product Name | Diodes >> Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge |
| RoHS Compliant | RoHS | RoHS |
| IO | 50 amps | |
| IFSM | 400 amps |