30A 1.1V@800mA 800mA 1kV MBS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Rectifiers |
| Product Number | MB10S |
| Product Name | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |
| RoHS Compliant | RoHS |
| IO | 0.8000 amps |
| IFSM | 30 amps |