Vishay Precision Group TVS Diodes GSOT04-E3-08

Description
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote
Description
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay ESD protection diode, part number 06AC6077, is designed for single-line electrostatic discharge (ESD) protection in a compact SOT-23 package. It offers a clamping voltage (Vc Max) of 14.3V and is capable of withstanding ESD events up to ±30 kV for both contact and air discharge, in accordance with IEC 61000-4-2 standards. The device is AEC-Q101 qualified, making it suitable for automotive applications. It operates within a temperature range of -40°C to +125°C and has a moisture sensitivity level of 1. The diode is RoHS compliant and lead-free, ensuring it meets environmental regulations. This product is ideal for engineers seeking reliable ESD protection in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Vishay ESD protection diode, part number 06AC6077, is designed for single-line electrostatic discharge (ESD) protection in a compact SOT-23 package. It offers a clamping voltage (Vc Max) of 14.3V and is capable of withstanding ESD events up to ±30 kV for both contact and air discharge, in accordance with IEC 61000-4-2 standards. The device is AEC-Q101 qualified, making it suitable for automotive applications. It operates within a temperature range of -40°C to +125°C and has a moisture sensitivity level of 1. The diode is RoHS compliant and lead-free, ensuring it meets environmental regulations. This product is ideal for engineers seeking reliable ESD protection in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - GSOT04-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT04-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT04-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
429W 4V SOT-23 TVS Protection Diode - 144-GSOT04-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
429W 4V SOT-23 TVS Protection Diode
144-GSOT04-E3-08
429W 4V SOT-23 TVS Protection Diode 144-GSOT04-E3-08
TVS Diode, 429W, 4V VRWM, Bidirectional, SOT-23-3 Product overview: GSOT04-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 429W, 4V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 429W, 4V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, 429W, 4V VRWM, Bidirectional, SOT-23-3 Product overview: GSOT04-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 429W, 4V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 429W, 4V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GSOT04-E3-08 - 873028-GSOT04-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT04-E3-08
873028-GSOT04-E3-08
TVS - TVS - Diodes - GSOT04-E3-08 873028-GSOT04-E3-08
Manufacturer: Vishay Win Source Part Number: 873028-GSOT04-E3-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT04 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT04-GS08-ND, GSOT04-E3-08CT, GSOT04GS08, GSOT04-GS08DKR-ND, GSOT04-GS08CT-ND, GSOT04-GS08TR-ND, GSOT04-GS08DKR, GSOT04-GS08CT, GSOT04-E3-08DKR, GSOT04-E3-08TR, GSOT04-GS08, GSOT04-GS08TR

Manufacturer: Vishay
Win Source Part Number: 873028-GSOT04-E3-08
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT04
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT04-GS08-ND, GSOT04-E3-08CT, GSOT04GS08, GSOT04-GS08DKR-ND, GSOT04-GS08CT-ND, GSOT04-GS08TR-ND, GSOT04-GS08DKR, GSOT04-GS08CT, GSOT04-E3-08DKR, GSOT04-E3-08TR, GSOT04-GS08, GSOT04-GS08TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT04-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT04-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT04-E3-08
TVS DIODE 4VWM 14.3VC SOT23-3

TVS DIODE 4VWM 14.3VC SOT23-3

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - GSOT04-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
GSOT04-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) GSOT04-E3-08
30A@8/20us 429W 14.3V 5V Unidirectional 4V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

30A@8/20us 429W 14.3V 5V Unidirectional 4V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay - 06AC6077 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay
06AC6077
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay 06AC6077
DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay - 11AC3242 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay
11AC3242
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay 11AC3242
DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number GSOT04-E3-08TR-ND 144-GSOT04-E3-08 873028-GSOT04-E3-08 GSOT04-E3-08 GSOT04-E3-08 06AC6077
Product Name TVS Diodes 429W 4V SOT-23 TVS Protection Diode TVS - TVS - Diodes - GSOT04-E3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SOT23
Peak Pulse Power 429 watts 429 watts 429 watts 429 watts
VC 14.3 volts 14.3 volts 14.3 volts
VBR 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data