Bridge Rectifier Diode 200V 0.8A 4-Pin TO-269AA Product overview: MB2S-E3/80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB2S-E3/80 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 022349-MB2S-E3/80
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Family Name: MB2S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-269AA (MBS)
Alternative Parts (Cross-Reference): MBS2; MB2S; MB2S-TP; MBS2 RC;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
BRIDGE RECT 1P 200V TO269AA
Bridge Rectifiers 200 Volt 0.5 Amp 35 Amp IFSM
BRIDGE RECT 1P 200V TO269AA
35A 1V@400mA 500mA 200V TO-269AA Bridge Rectifiers ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-MB2S-E3/80 | 022349-MB2S-E3/80 | MB2S-E3/80GICT-ND | MB2S-E3/80 | MB2S-E3/80 | MB2S-E3/80 | MB2S-E3/80 |
| Product Name | 200V 0.8A Diode and Rectifier | Bridge Rectifiers - MB2S-E3/80 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Tj | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | ||||
| Rectifier Configuration / Technology | Bridge | Bridge |