Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SOIC
Bridge Rectifiers 0.5A Bridge Product overview: MB1S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1S can be used for catalog matching and distributor lookup.
Diode Rectifier Bridge 100V 0.5A SOIC4
Diode Rectifier Bridge 100V 0.5A SOIC4
Diode Rectifier Bridge 100V 0.5A SOIC4
35A 1V@500mA 500mA 100V SOIC-4 Bridge Rectifiers ROHS
BRIDGE RECT 1PH 100V 500MA 4SOIC
Bridge Rectifiers 0.5A Bridge
BRIDGE RECTIFIER DIODE, 1 PHASE,
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MB1SCT-ND | 299-MB1S | 7613650 | 7613650P | MB1S | MB1S | MB1S | MB1S |
| Product Name | Bridge Rectifiers | 0.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | ||||
| Package | TO-269AA, 4-BESOP | Reel | Soic | SOIC | SOIC-4 | TO-269AA, 4-BESOP | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 0.5000 amps | 0.5000 amps |