75V 500mW 1V@10mA 4ns 150mA MiniMELF Switching Diode ROHS
75V 1V@10mA 4ns 150mA MiniMELF Switching Diodes ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | LL4148_R1_00001 | LL4148_R1_00001 |
| Product Name | Diodes >> Switching Diode | Diodes |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | RoHS |
| VF | 1 volts |