130A 930mV@4A 4A 1kV HBS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Rectifiers |
| Product Number | HBS410 |
| Product Name | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |
| RoHS Compliant | RoHS |
| IO | 4 amps |
| IFSM | 130 amps |