30A 950mV@400mA 1A 1kV MBS Bridge Rectifiers ROHS
35A 1.1V@1A 800mA 1kV SOP-4 Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MB10S | MB10S |
| Product Name | Diodes >> Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge |
| RoHS Compliant | RoHS | RoHS |
| IO | 1 amps | 0.8000 amps |
| IFSM | 30 amps | 35 amps |