PANJIT SemiConductor Single Diodes MB310_R1_00001

Description
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MB310_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MB310_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MB310_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Schottky 3A 100V Diode and Rectifier - 280-MB310_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-MB310_R1_00001
Schottky 3A 100V Diode and Rectifier 280-MB310_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MB310_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB310_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MB310_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB310_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076058-MB310_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076058-MB310_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076058-MB310_R1_00001
Win Source Part Number: 1076058-MB310_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MB310_R1_00001D KR,3757-MB310_R1_000 01CT,3757-MB310_R1_0 0001TR

Win Source Part Number: 1076058-MB310_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MB310_R1_00001DKR,3757-MB310_R1_00001CT,3757-MB310_R1_00001TR

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MB310_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MB310_R1_00001
Diodes >> Schottky Barrier Diodes (SBD) MB310_R1_00001
100V 800mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

100V 800mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MB310_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MB310_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MB310_R1_00001
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Supplier's Site
Single Diodes - MB310_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MB310_R1_00001
Single Diodes MB310_R1_00001
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 3757-MB310_R1_00001CT-ND 280-MB310_R1_00001 1076058-MB310_R1_00001 MB310_R1_00001 MB310_R1_00001 MB310_R1_00001
Product Name Single Diodes Schottky 3A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data