220A 1V@5A 10A 50V GBU Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Rectifiers |
| Product Number | GBU10005 |
| Product Name | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |
| RoHS Compliant | RoHS |
| IO | 10 amps |
| IFSM | 220 amps |