1A 550mV@1A 1A 40V MBF Bridge Rectifiers ROHS
1A 550mV@1A 1A 40V MBF Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MB14F | MB14F |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 1 amps | |
| IFSM | 1 amps |