35A 1.1V@400mA 1A 600V MBS Bridge Rectifiers ROHS
BRIDGE RECT 1P 600V 500MA MBS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | MB6S | MB6S |
| Product Name | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | |
| IO | 1 amps | |
| IFSM | 35 amps |