8A 18.3V 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 9.8VC SOD323
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | GBLC05C | GBLC05C |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-323 | SOD-323; SOD-323 |
| IPPM | 8 amps | |
| VC | 18.3 volts |