125A 1V@4A 4A 600V KBL Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 800V 4A KBL
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | KBL406 | KBL406 |
| Product Name | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | |
| IO | 4 amps | |
| IFSM | 125 amps |