70V 300mW Dual Common Cathode 1.25V 6ns 200mA SOT-23 Switching Diode ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Diodes |
| Product Number | LBAV70LT1G |
| Product Name | Diodes >> Switching Diode |
| Diode Applications | Switching |
| RoHS Compliant | RoHS |
| VF | 1.25 volts |