220A 1V@5A 10A 1kV GBU Bridge Rectifiers ROHS
Bridge Rectifier GBU 1KV 10A
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBU1010 | GBU1010 |
| Product Name | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | |
| IO | 10 amps | 10 amps |
| IFSM | 220 amps |