30A 1V@300mA 600mA 1kV MBS Bridge Rectifiers ROHS
30A 1V@300mA 600mA 1kV MBS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MB10S-D | MB10S-D |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 0.6000 amps | |
| IFSM | 30 amps |