100V 500mW Single 1V@100mA 4ns 150mA LL-34 Switching Diode ROHS
Diodes - General Purpose, Power, Switching //TR/7"/RoHS/2.5K/LL
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | LL4448_R1_10001 | LL4448_R1_10001 |
| Product Name | Diodes >> Switching Diode | Diodes |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | RoHS |
| VF | 1 volts |