Manufacturer: Diodes Incorporated
Win Source Part Number: 002137-KBP208G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBP
Estimated EOL Date: 2032
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Bridge Rectifier Single Phase Standard 800V Through Hole KBP
65A 1.1V@2A 2A 800V KBP Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 800V 2A KBP
BRIDGE RECT 1PHASE 800V 2A KBP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 002137-KBP208G | KBP208G-ND | KBP208G | KBP208G | 233-KBP208G | KBP208G |
| Product Name | Bridge Rectifiers - KBP208G | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers | BRIDGE RECT 1PHASE 800V 2A KBP | Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | 0.0050 mA | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | Bridge |