BRIDGE RECT 1P 1KV 500MA MBS-1 Product overview: MB10S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB10S-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS-1
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS-1
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS-1
Manufacturer: Micro Commercial Co
Win Source Part Number: 1215572-MB10S-TP
Packaging: Reel
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Categories: Discrete Semiconductor Products
Supplier Device Package: MBS-1
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-269AA, 4-BESOP
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: MB10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 400mA
Current - Reverse Leakage at Vr: 5μA at 1000V
Bridge Rectifiers 1000V, .5A
BRIDGE RECT 1P 1KV 500MA MBS-1
35A 1V@400mA 500mA 1kV MBS Bridge Rectifiers ROHS
BRIDGE RECT 1P 1KV 500MA MBS-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-MB10S-TP | MB10S-TPMSTR-ND | 1215572-MB10S-TP | MB10S-TP | MB10S-TP | MB10S-TP | MB10S-TP |
| Product Name | 1KV 500MA Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - MB10S-TP | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Diode Type | Single Phase |