35A 1V@400mA 500mA 600V MBS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Rectifiers |
| Product Number | MB6S |
| Product Name | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |
| RoHS Compliant | RoHS |
| IO | 0.5000 amps |
| IFSM | 35 amps |