BRIDGE RECT GLASS 1000V 8A KBU Product overview: KBU810 from MDD is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU810 can be used for catalog matching and distributor lookup.
200A 1V@8A 8A 1kV KBU Bridge Rectifiers ROHS
BRIDGE RECT GLASS 1000V 8A KBU
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-KBU810 | KBU810 | KBU810 | KBU810 |
| Product Name | 1000V 8A Diode and Rectifier | Diodes >> Bridge Rectifiers | Bridge Rectifiers | Integrated Circuits (ICs) - Diodes - Bridge Rectifiers |
| Package | Box | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Rectifier Configuration / Technology | Bridge |