Win Source Part Number: 1362363-HSM05-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: HSM05
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 14V
Current - Peak Pulse (10/1000µs): 23A (8/20µs)
Power - Peak Pulse: 320W
Power Line Protection: No
Capacitance @ Frequency: 160pF @ 1MHz
Unidirectional Channels: 2
14V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
14V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
14V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 5VWM 14VC SOT23 Product overview: HSM05-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSM05-TP can be used for catalog matching and distributor lookup.
14V 6V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 14VC SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362363-HSM05-TP | 353-HSM05-TPDKR-ND | 144-HSM05-TP | HSM05-TP | HSM05-TP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | SOT23 TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; SOT-23 |
| Peak Pulse Power | 320 watts | 320 watts | 320 watts | 320 watts | |
| VC | 14 volts | 14 volts | 14 volts | 14 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| CT | 160 pF |