50A 550mV@2A 2A 40V MBF Bridge Rectifiers ROHS
50A 550mV@2A 2A 40V MBF Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MB24F | MB24F |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 2 amps | |
| IFSM | 50 amps |