60A 1.1V@1A 2A 600V KBPF Bridge Rectifiers ROHS
Bridge Rectifiers 2A 600V Standard Bridge Rectif
60A 1.1V@1A 2A 600V KBPF Bridge Rectifiers ROHS
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBPF205G C8G | KBPF205G C8G | KBPF205G C8G |
| Product Name | Diodes | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| RoHS Compliant | RoHS | RoHS | |
| Package | KBPF-4 | ||
| Rectifier Configuration / Technology | Bridge | ||
| IO | 2 amps |