15.6V Clamp 25.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZW04P9V4HE3/54-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-4; DO-204AL, DO-41, Axial |
| Peak Pulse Power | 400 watts |
| VC | 15.6 volts |