10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Diode TVS Single Bi-Dir 5.8V 400W DO-15
Diode TVS Single Bi-Dir 5.8V 400W DO-15
Diode TVS Single Bi-Dir 5.8V 400W DO-15
TVS DIODE, 400W, 5.8V, DO-15; Product Range:Transil BZW04 Series; TVS Polarity:Bidirection
TVS DO15 5.8V 400W UNIDIR
TVS DIODE 5.8VWM 10.5VC DO15
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12758-3-ND | 7146989 | 7146989P | 34M5285 | BZW04-5V8B | BZW04-5V8B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 5.8V, Do-15; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | |||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts |