10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1157604-BZW04-5V8
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5.8VWM 10.5VC DO15
TVS DO15 5.8V 400W UNIDIR
Transient Voltage Suppressor, Transil BZW04 Series, Unidirectional, 5.8 V, DO-204AC, 2, 6.45 V RoHS Compliant: Yes
TVS DIODE, 1.5KW, 5.8V, UNIDIR, DO-201; Product Range:Transil BZW04 Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12037-3-ND | 1157604-BZW04-5V8 | BZW04-5V8 | BZW04-5V8 | 99W6500 | 45Y4492 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - BZW04-5V8 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Transil Bzw04 Series, Unidirectional, 5.8 V, Do-204Ac, 2, 6.45 V Rohs Compliant Stmicroelectronics | Tvs Diode, 1.5Kw, 5.8V, Unidir, Do-201; Product Range Stmicroelectronics |
| Configuration | Single | |||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-204AC | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 13.4 volts | ||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |