12.1V Clamp 33A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 7.02VWM 12.1VC DO204AL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZW04-7V0-E3/54-ND | 76K3611 | BZW04-7V0-E3/54 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,7.02V V(Rwm),do-204Al Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 12.1 volts | 12.1 volts |