TVS DIODE 6.4VWM 11.3V DO204AL
11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Bidirectional TVS Diode, 400W, 6.4V, DO-204AL Product overview: BZW04-6V4B-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW04-6V4B-E3/54
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 6.4VWM 11.3VC DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-BZW04-6V4B-E3/54CT-ND | 144-BZW04-6V4B-E3/54 | 76K3599 | BZW04-6V4B-E3/54 |
| Product Name | TVS Diodes | 400W 6.4V TVS Protection Diode | Transient Suppressor Diode,single,bidirectional,6.4V V(Rwm),do-204Al Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | Tape and Reel | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 11.3 volts | 11.3 volts |