32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
STMicroelectronics BZW06-15B TVS Diode
STMicroelectronics BZW06-15B TVS Diode
STMicroelectronics BZW06-15B TVS Diode
TVS DIODE 15.3VWM 32.5VC DO15
DIODE, TVS 15V; Clamping Voltage Vc Max:32V; Peak Pulse Current Ippm:123A; Diode Case Style:F-126; SVHC:No SVHC (20-Jun-2011); Breakover Voltage Min:17.1V; Clamping Voltage @ 8/20µs Max:32V; Package / Case:F-126; Power Rating:600W;
TVS DO15 15.3V 600W UNIDIR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12462-3-ND | 4860115 | 4860115P | BZW06-15B | 64AH2659 | BZW06-15B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs 15V; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial | F-126 | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 32.5 volts | 32.5 volts | 32 volts | 32.5 volts | ||
| VBR | 17.1 volts | 17.1 volts | 17.1 volts |