21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Win Source Part Number: 1113739-BZW06-10
Category: Circuit Protection>TVS - Diodes
Series: BZW06, TRANSIL™
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 21.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 2300pF @ 1MHz
Current - Peak Pulse (10/1000µs): 184A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
Alternative Parts (Cross-Reference): BZW 06-10;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-12460-3,-497-12
Base Product Number: BZW06
Product Status: Obsolete
TVS DIODE 10.2VWM 21.7VC DO15
TVS DO15 10.2V 600W UNIDIR
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12460-3-ND | 1113739-BZW06-10 | 761-BZW06-10 | BZW06-10 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS DIODE 10.2VWM 21.7VC DO15 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 21.7 volts | 21.7 volts | 21.7 volts | 21.7 volts |
| VBR | 11.4 volts | 11.4 volts | 11.4 volts | 11.4 volts |