92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
400W,58V 5%,BIDIR,AXIAL TVS
TVS DIODE 58.1VWM 92VC DO204AL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZW04-58B-E3/73-ND | 76K3595 | BZW04-58B-E3/73 |
| Product Name | TVS Diodes | 400W,58V 5%,bidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 92 volts | 92 volts |