27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 12.8V 600W UNIDIR
TVS DIODE, 600W, 13V, DO-15; Product Range:Transil BZW06 Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12759-3-ND | BZW06-13B | 25M7992 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 13V, Do-15; Product Range Stmicroelectronics |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-15 |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 27.2 volts | 27.2 volts | |
| VBR | 14.3 volts | 14.3 volts | 14.3 volts |