27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 12.8V, UNIDIR, DO-204AC; Product Range:BZW06 Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-BZW06-13TR-ND | 99AC3870 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 12.8V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-204AC |
| Peak Pulse Power | 600 watts | |
| VC | 27.2 volts | 27.2 volts |
| VBR | 14.3 volts |