Broadcom Inc. Low Current seven Segment Displays HDSP-7511

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current seven Segment Displays - HDSP-7511 - Broadcom Inc.
San Jose, CA, USA
Low Current seven Segment Displays
HDSP-7511
Low Current seven Segment Displays HDSP-7511
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment.
Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 7.6 mm Micro Bright Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-7511 - 1179743-HDSP-7511 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-7511
1179743-HDSP-7511
Display Modules - Display Modules - LED Character and Numeric - HDSP-7511 1179743-HDSP-7511
Manufacturer: Broadcom Limited Win Source Part Number: 1179743-HDSP-7511 Packaging: Tube Color: Red Millicandela Rating: 1.05mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 52mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179743-HDSP-7511
Packaging: Tube
Color: Red
Millicandela Rating: 1.05mcd
Current - Test: 5mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 52mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm)
Voltage - Forward (Vf): 1.7V

Buy Now
LED Character and Numeric - 516-1222-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1222-5-ND
LED Character and Numeric 516-1222-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Led Display, 0.3, He-Red; Led Colour Broadcom - 97K1143 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.3, He-Red; Led Colour Broadcom
97K1143
Led Display, 0.3, He-Red; Led Colour Broadcom 97K1143
LED DISPLAY, 0.3", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.05mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.3", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.05mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7511
LED Displays & Accessories HDSP-7511
LED Displays & Accessories Red 626nm 0.3in 7 Segment

LED Displays & Accessories Red 626nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7511 1179743-HDSP-7511 516-1222-5-ND 97K1143 HDSP-7511
Product Name Low Current seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-7511 LED Character and Numeric Led Display, 0.3, He-Red; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details